Hisense logo

Hisense H55MEC3050 hospitality TV 139.7 cm (55") 4K Ultra HD 330 cd/m² Smart TV Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55042
Info modified on:
27 May 2024, 12:34:11
Short summary description Hisense H55MEC3050 hospitality TV 139.7 cm (55") 4K Ultra HD 330 cd/m² Smart TV Black 20 W:

Hisense H55MEC3050, 139.7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, 330 cd/m²

Long summary description Hisense H55MEC3050 hospitality TV 139.7 cm (55") 4K Ultra HD 330 cd/m² Smart TV Black 20 W:

Hisense H55MEC3050. Display diagonal: 139.7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Video formats supported: 3GP, AVI, FLV, MKV, MOV, MP4, MPG, RM, VOB, VRO, WEBM, WMV, Teletext: 899 pages. RMS rated power: 20 W, Audio decoders: Dolby MS10. Power consumption (typical): 108 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.