Hisense logo

Hisense H55A6100 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40449
Info modified on:
28 Apr 2025, 13:20:52
Short summary description Hisense H55A6100 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Hisense H55A6100, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense H55A6100 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Hisense H55A6100. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PCI (Picture Criteria Index) 1400, Display brightness: 300 cd/m², Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.