Hisense logo

Hisense H50A6100 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65998
Info modified on:
14 Mar 2024, 19:34:34
Short summary description Hisense H50A6100 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Hisense H50A6100, 127 cm (50"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Hisense H50A6100 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

Hisense H50A6100. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PCI (Picture Criteria Index) 1400, Display brightness: 300 cd/m², Contrast ratio (typical): 4000:1. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.