Hisense logo

Hisense H43MEC3050 hospitality TV 109.2 cm (43") 4K Ultra HD Smart TV Black 14 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85220
Info modified on:
27 May 2024, 12:29:28
Short summary description Hisense H43MEC3050 hospitality TV 109.2 cm (43") 4K Ultra HD Smart TV Black 14 W:

Hisense H43MEC3050, 109.2 cm (43"), 4K Ultra HD, 3840 x 2160 pixels, LED, Flat, SMR (Smart Motion Rate) 800 Hz

Long summary description Hisense H43MEC3050 hospitality TV 109.2 cm (43") 4K Ultra HD Smart TV Black 14 W:

Hisense H43MEC3050. Display diagonal: 109.2 cm (43"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Operating system installed: VIDAA, Video formats supported: 3GP, AVI, FLV, MKV, MOV, MP4, MPEG, MPG, RM, VOB, VRO, WEBM, WMV, Audio formats supported: AAC, FLAC, MP2, MP3, MP4, WAV, WMA, WMV. HDMI version: 1.4/2.0. RMS rated power: 14 W, Sound modes: Movie, Music, Sports, Audio decoders: Dolby Digital Plus, Dolby Pulse

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.