Hisense logo

Hisense H39A5600 TV 99.1 cm (39") Full HD Smart TV Wi-Fi Black 200 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47970
Info modified on:
14 Mar 2024, 19:14:42
Short summary description Hisense H39A5600 TV 99.1 cm (39") Full HD Smart TV Wi-Fi Black 200 cd/m²:

Hisense H39A5600, 99.1 cm (39"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense H39A5600 TV 99.1 cm (39") Full HD Smart TV Wi-Fi Black 200 cd/m²:

Hisense H39A5600. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PCI (Picture Criteria Index) 700, Display brightness: 200 cd/m², Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.