Hisense logo

Hisense FV85D4BW1 freezer Upright freezer Freestanding 70 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84754
Info modified on:
27 May 2024, 15:11:45
Short summary description Hisense FV85D4BW1 freezer Upright freezer Freestanding 70 L F White:

Hisense FV85D4BW1, 70 L, 3.5 kg/24h, N-ST, 40 dB, F, White

Long summary description Hisense FV85D4BW1 freezer Upright freezer Freestanding 70 L F White:

Hisense FV85D4BW1. Freezer net capacity: 70 L, Climate class: N-ST, Freezing capacity: 3.5 kg/24h, Storage time during power failure: 15 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Right. Energy efficiency class: F, Annual energy consumption: 200 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.