Hisense logo

Hisense FC319D4AW1 freezer Chest freezer Freestanding 245 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24354
Info modified on:
27 May 2024, 15:11:16
Short summary description Hisense FC319D4AW1 freezer Chest freezer Freestanding 245 L F White:

Hisense FC319D4AW1, 245 L, 18 kg/24h, N-ST, 41 dB, F, White

Long summary description Hisense FC319D4AW1 freezer Chest freezer Freestanding 245 L F White:

Hisense FC319D4AW1. Freezer net capacity: 245 L, Climate class: N-ST, Freezing capacity: 18 kg/24h, Storage time during power failure: 34 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Up. Energy efficiency class: F, Annual energy consumption: 268 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.