Hisense C30 ROCK Lite, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 7.0, Black, Green
Hisense C30 ROCK Lite. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3900 mAh. Product colour: Black, Green. Weight: 153 g