Hisense logo

Hisense BI64223ADBG oven 77 L 3500 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137
Info modified on:
27 May 2025, 10:02:25
Short summary description Hisense BI64223ADBG oven 77 L 3500 W Black:

Hisense BI64223ADBG, Large, Electric, 77 L, 3500 W, 77 L, 300 °C

Long summary description Hisense BI64223ADBG oven 77 L 3500 W Black:

Hisense BI64223ADBG. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 77 L. Appliance placement: Built-in, Product colour: Black, Control type: Buttons, Rotary. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.97 kWh, Energy consumption (forced convection): 0.82 kWh. Hisense technologies (cooking): Air Fry, Dynamic Cooling System, Even Bake, Frozen Food Mode, Gratin, Rapid-preheat

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.