Hisense logo

Hisense AST-09UW4SVETG10 air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71059
Info modified on:
12 Dec 2024, 14:16:42
Short summary description Hisense AST-09UW4SVETG10 air conditioner Air conditioner indoor unit White:

Hisense AST-09UW4SVETG10, Air conditioner indoor unit, White, Cooling, Heating, 2600 W, 1600 W, 3300 W

Long summary description Hisense AST-09UW4SVETG10 air conditioner Air conditioner indoor unit White:

Hisense AST-09UW4SVETG10. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 26 dB, Indoor unit noise level (high speed): 39 dB. Outdoor unit noise level: 58 dB, Outdoor unit width: 71.5 cm, Outdoor unit depth: 24 cm. Energy efficiency class (cooling) (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.