Hisense logo

Hisense AS-12UR4SVGNM3 air conditioner Split system Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59710
Info modified on:
12 Dec 2024, 14:14:46
Short summary description Hisense AS-12UR4SVGNM3 air conditioner Split system Silver:

Hisense AS-12UR4SVGNM3, Split system, Silver, Cooling, Dehumidifying, Heating, 1700 W, 3500 W, 1700 W

Long summary description Hisense AS-12UR4SVGNM3 air conditioner Split system Silver:

Hisense AS-12UR4SVGNM3. Type: Split system, Product colour: Silver, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (min): 550 W, Power consumption (cooling) (max): 1450 W. Indoor unit type: Wall-mountable, Indoor unit weight: 10 kg, Indoor unit dimensions (WxDxH): 800 x 245 x 325 mm. Outdoor unit noise level: 65 dB, Outdoor unit weight: 31 kg, Outdoor unit dimensions (WxDxH): 715 x 240 x 482 mm. Noise level (low speed): 22 dB, Noise level (high speed): 40 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.