Hisense logo

Hisense AS-12UR4SVETE6 air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92067
Info modified on:
12 Dec 2024, 14:16:38
Short summary description Hisense AS-12UR4SVETE6 air conditioner Air conditioner indoor unit White:

Hisense AS-12UR4SVETE6, Air conditioner indoor unit, White, Cooling, Heating, 3500 W, 3800 W, 220-240 V

Long summary description Hisense AS-12UR4SVETE6 air conditioner Air conditioner indoor unit White:

Hisense AS-12UR4SVETE6. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Current: 4.7 A. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 56 dB, Cooling airflow (indoor unit): 600 m³/h. Energy efficiency class (cooling) (old): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.