Hisense logo

Hisense AP-09DR4SEJS portable air conditioner 64 dB Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63614
Info modified on:
12 Dec 2024, 14:55:42
Short summary description Hisense AP-09DR4SEJS portable air conditioner 64 dB Black, White:

Hisense AP-09DR4SEJS, A, A, 220-240 V, 50 Hz, 9.7 A, Black, White

Long summary description Hisense AP-09DR4SEJS portable air conditioner 64 dB Black, White:

Hisense AP-09DR4SEJS. Energy efficiency class (cooling): A, Energy efficiency class (heating): A, AC input voltage: 220-240 V. Product colour: Black, White. Width: 430 mm, Depth: 325 mm, Height: 695 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.