Hisense logo

Hisense A7100F 75A7100F TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67017
Info modified on:
27 May 2024, 14:10:02
Short summary description Hisense A7100F 75A7100F TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Hisense A7100F 75A7100F, 190.5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense A7100F 75A7100F TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Hisense A7100F 75A7100F. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Response time: 20 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.