Hisense logo

Hisense 70B7100UW TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47829
Info modified on:
19 Feb 2024, 06:48:37
Short summary description Hisense 70B7100UW TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black:

Hisense 70B7100UW, 177.8 cm (70"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description Hisense 70B7100UW TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black:

Hisense 70B7100UW. Display diagonal: 177.8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat. Smart TV. Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.