Hisense logo

Hisense UXKQ 65UXKQTUK TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Grey 650 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51424
Info modified on:
03 Sept 2024, 14:14:14
Short summary description Hisense UXKQ 65UXKQTUK TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Grey 650 cd/m²:

Hisense UXKQ 65UXKQTUK, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Grey

Long summary description Hisense UXKQ 65UXKQTUK TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Grey 650 cd/m²:

Hisense UXKQ 65UXKQTUK. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Display brightness: 650 cd/m², Contrast ratio (typical): 2400:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.