Hisense logo

Hisense U7QF 65U7QFTUK TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 700 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19141
Info modified on:
27 May 2024, 14:51:08
Short summary description Hisense U7QF 65U7QFTUK TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 700 cd/m²:

Hisense U7QF 65U7QFTUK, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Hisense U7QF 65U7QFTUK TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 700 cd/m²:

Hisense U7QF 65U7QFTUK. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: ULED. Smart TV. Display brightness: 700 cd/m², Response time: 20 ms. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.