Hisense logo

Hisense LTDN55K681XWSEU3D 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73063
Info modified on:
27 May 2024, 12:06:46
Short summary description Hisense LTDN55K681XWSEU3D 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Hisense LTDN55K681XWSEU3D, 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Hisense LTDN55K681XWSEU3D 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Hisense LTDN55K681XWSEU3D. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: SMR (Smart Motion Rate) 1000 Hz, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.