Hisense logo

Hisense 55K321UWTSEU TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17167
Info modified on:
27 May 2024, 12:25:38
Short summary description Hisense 55K321UWTSEU TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

Hisense 55K321UWTSEU, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Hisense 55K321UWTSEU TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

Hisense 55K321UWTSEU. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: SMR (Smart Motion Rate) 800 Hz, Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.