Hisense logo

Hisense A7500F 43A7500F TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44887
Info modified on:
20 Dec 2024, 01:53:10
Short summary description Hisense A7500F 43A7500F TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey 300 cd/m²:

Hisense A7500F 43A7500F, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Hisense A7500F 43A7500F TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey 300 cd/m²:

Hisense A7500F 43A7500F. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PCI (Picuture Criteria Index) 2000, Display brightness: 300 cd/m², Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.