Hisense logo

Hisense A5100F 32A5100F TV 81.3 cm (32") HD Black 180 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73888
Info modified on:
27 May 2024, 14:50:14
Short summary description Hisense A5100F 32A5100F TV 81.3 cm (32") HD Black 180 cd/m²:

Hisense A5100F 32A5100F, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Hisense A5100F 32A5100F TV 81.3 cm (32") HD Black 180 cd/m²:

Hisense A5100F 32A5100F. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Display brightness: 180 cd/m², Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.