HiLook logo

HiLook DVR-216Q-K2 digital video recorder (DVR) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94914
Info modified on:
14 Mar 2024, 18:25:06
Short summary description HiLook DVR-216Q-K2 digital video recorder (DVR) Black:

HiLook DVR-216Q-K2, Black, 3840 x 2160 pixels, H.264, H.264+, H.265, H.265+, 16 channels, NTSC, PAL, 2-way

Long summary description HiLook DVR-216Q-K2 digital video recorder (DVR) Black:

HiLook DVR-216Q-K2. Product colour: Black, Maximum video resolution: 3840 x 2160 pixels, Video compression formats: H.264, H.264+, H.265, H.265+. Video input channels: 2 channels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Supported network protocols: TCP/IP, PPPoE, DHCP, Hik-Connect, DNS, DDNS, NTP, SADP, NFS, iSCSI, UPnP™, HTTPS, ONVIF, Number of users: 128 user(s). HDD interface: Serial ATA, Maximum HDD capacity: 6 TB. Power supply type: DC, DC voltage: 12 V, Power consumption (max): 25 W

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.