HiLook logo

HiLook DVR-208Q-K1 digital video recorder (DVR) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88278
Info modified on:
14 Mar 2024, 18:25:06
Short summary description HiLook DVR-208Q-K1 digital video recorder (DVR) Black:

HiLook DVR-208Q-K1, Black, 1920 x 1080 pixels, H.264, H.264+, H.265, H.265+, 8 channels, NTSC, PAL, 2-way

Long summary description HiLook DVR-208Q-K1 digital video recorder (DVR) Black:

HiLook DVR-208Q-K1. Product colour: Black, Maximum video resolution: 1920 x 1080 pixels, Video compression formats: H.264, H.264+, H.265, H.265+. Ethernet interface type: Fast Ethernet, Supported network protocols: TCP/IP, PPPoE, DHCP, Hik-Connect, DNS, DDNS, NTP, SADP, NFS, iSCSI, UPnP™, HTTPS, ONVIF, Number of users: 64 user(s). HDD interface: Serial ATA, Maximum HDD capacity: 6 TB. Power supply type: DC, DC voltage: 12 V, Power consumption (max): 12 W. Width: 260 mm, Depth: 222 mm, Height: 45 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.