Hiditec logo

Hiditec V10 RGB Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25197
Info modified on:
14 Mar 2024, 19:43:12
Short summary description Hiditec V10 RGB Tower Black:

Hiditec V10 RGB, Tower, PC, Black, ATX, micro ATX, ABS synthetics, Acrylic, Metal, SECC, Gaming

Long summary description Hiditec V10 RGB Tower Black:

Hiditec V10 RGB. Form factor: Tower, Type: PC, Product colour: Black. Front fans installed: 2x 120 mm, Front fans diameters supported: 120,240,280 mm, Rear fans installed: 1x 120 mm. Width: 183 mm, Depth: 440 mm, Height: 420 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.