Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HGST Ultrastar C15K147 73GB 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HGST
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ultrastar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrastar C15K147 73GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B23727 show
Show alternative article codes used in the online market place
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHGST: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6186
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 04 Jan 2019 09:40:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name HGST Ultrastar C15K147 73GB 2.5" :
The short editorial description of HGST Ultrastar C15K147 73GB 2.5"

Ultrastar C15K147 73GB, SAS HDD, 2.5", 15000RPM, 64MB Cache, 225g
More>>>
Short summary description HGST Ultrastar C15K147 73GB 2.5":
This short summary of the HGST Ultrastar C15K147 73GB 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

HGST Ultrastar C15K147 73GB, 2.5", 73 GB, 15000 RPM

Long summary description HGST Ultrastar C15K147 73GB 2.5":
This is an auto-generated long summary of HGST Ultrastar C15K147 73GB 2.5" based on the first three specs of the first five spec groups.

HGST Ultrastar C15K147 73GB. HDD size: 2.5", HDD capacity: 73 GB, HDD speed: 15000 RPM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-12-10 12:03:57
Uk has collected 2 expert reviews for HGST Ultrastar C15K147 73GB 2.5" but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-12-10 12:03:57
Nl heeft 2 proffesionele recensies voor HGST Ultrastar C15K147 73GB 2.5" verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-12-10 12:03:57
Fr a recueilli 2 avis d’experts pour HGST Ultrastar C15K147 73GB 2.5" 73 Go mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-12-10 12:03:57
De hat 2 Expertenmeinungen für HGST Ultrastar C15K147 73GB 2.5 Zoll zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-12-10 12:03:57
Testseek ha raccolto 2 recensioni d aparte di esperti per HGST Ultrastar C15K147 73GB 2.5" ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-12-10 12:03:57
Es ha coleccionado 2 opiniones de expertos para HGST Ultrastar C15K147 73GB 2.5" pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-12-10 12:03:57
Dk har samlet 2 ekspertanmeldelser for HGST Ultrastar C15K147 73GB 2.5" men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-12-10 12:03:57
Se har samlat in 2 experttester för HGST Ultrastar C15K147 73GB 2.5" men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
presence-pc.com
Updated:
2015-12-10 12:03:57
On entend parfois dire que les disques durs sont d’ores et déjà morts, mais ce n’est qu’une impression due au décollage des SSD. Comme nous l’expliquions précédemment, les bons vieux disques durs ont pour la plupart encore de beaux jours devant eux. Il...
0%
tomshardware.com
Updated:
2015-12-10 12:03:57
All that’s left to consider is cost, and this has to be contemplated carefully. Performance storage may offer the best cost effectiveness when using a small number of SSDs, but as soon as you need capacity, flash memory might...
0%
Brand Image Product code Product Stock Price from
HGST

HGST Ultrastar 7K4000 3.5" 4000 GB Serial ATA III
(show image)
0F14683-20PK 7K4000 0.00
(excl. VAT)
0 (incl. VAT)
HGST

HGST Ultrastar A7K2000 3.5" 1000 GB Serial ATA II
(show image)
0A39289-20PK A7K2000 0.00
(excl. VAT)
0 (incl. VAT)