Long product name HPE A0J99A graphics card NVIDIA Tesla M2090 6 GB GDDR5
:
NVIDIA Tesla M2090 6GB Computational Accelerator
The long product name of HPE A0J99A graphics card NVIDIA Tesla M2090 6 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
NVIDIA Tesla M2090 6GB Computational Accelerator
More>>>
Short summary description HPE A0J99A graphics card NVIDIA Tesla M2090 6 GB GDDR5:
This short summary of the HPE A0J99A graphics card NVIDIA Tesla M2090 6 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.
HPE A0J99A, Tesla M2090, 6 GB, GDDR5, 384 bit, PCI Express x16
Long summary description HPE A0J99A graphics card NVIDIA Tesla M2090 6 GB GDDR5:
This is an auto-generated long summary of HPE A0J99A graphics card NVIDIA Tesla M2090 6 GB GDDR5 based on the first three specs of the first five spec groups.
HPE A0J99A. Graphics processor family: NVIDIA, Graphics processor: Tesla M2090. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Interface type: PCI Express x16