HPE logo

HPE ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112248
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Serverincludes one year of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at:
http://h18004.www1/products/servers/platforms/warranty/index.html
Additional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Grey:

HP ProLiant SL390s G7 4U Left Half Tray Node Server

Short summary description HPE ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Grey:

HPE ProLiant SL390s G7, Intel® 5520, Socket B (LGA 1366), Intel, 3.6 GHz, Intel® Xeon®, E5500, E5600, L5600, X5600

Long summary description HPE ProLiant SL390s G7 Intel® 5520 Socket B (LGA 1366) Rack (4U) Black, Grey:

HPE ProLiant SL390s G7. Motherboard chipset: Intel® 5520, Processor socket: Socket B (LGA 1366), Processor family: Intel. Supported DIMM module capacities: 16GB, 4GB, Maximum RDIMM memory: 192 GB, Maximum UDIMM memory: 48 GB. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, Storage controller: HP Smart Array B110i. Maximum graphics card memory: 64 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-TX, 10BASE-T

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.