location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 656364-B21 power supply unit 1200 W Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
656364-B21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
656364-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382827142 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2022 07:35:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 656364-B21 power supply unit 1200 W Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 W 100 - 240 V 50 - 60 Hz
  • - Server 80 PLUS Platinum
  • - Metallic
Long product name HPE 656364-B21 power supply unit 1200 W Metallic :
The long product name of HPE 656364-B21 power supply unit 1200 W Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200W Common Slot Platinum Plus Hot Plug Power Supply Kit
More>>>
Short summary description HPE 656364-B21 power supply unit 1200 W Metallic:
This short summary of the HPE 656364-B21 power supply unit 1200 W Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 656364-B21, 1200 W, 100 - 240 V, 50 - 60 Hz, 94%, Server, 80 PLUS Platinum

Long summary description HPE 656364-B21 power supply unit 1200 W Metallic:
This is an auto-generated long summary of HPE 656364-B21 power supply unit 1200 W Metallic based on the first three specs of the first five spec groups.

HPE 656364-B21. Total power: 1200 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum, Compatible products: ProLiant DL360p Gen8, ProLiant DL380p Gen8, ProLiant ML350p Gen8, ProLiant SL250s Gen8. Product colour: Metallic. Width: 38.1 mm, Depth: 190.5 mm, Height: 86.3 mm

Brand Image Product code Product Stock Price from
HP 4U Redundant Power Supply Enablement Kit power supply unit HP 4U Redundant Power Supply Enablement Kit power supply unit
(show image)
675843-B21 4U Redundant Power Supply Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Redundant Enablement Kit power supply unit HP Redundant Enablement Kit power supply unit
(show image)
664046-B21 Redundant Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Redundant Enablement Kit power supply unit
(show image)
664046-B21 Redundant Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)