Hannspree logo

Hannspree YT07-32E1-000G TV 81.3 cm (32") HD Grey 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95609
Info modified on:
30 Sept 2024, 14:23:22
End of life date:
27 Sept 2024
Short summary description Hannspree YT07-32E1-000G TV 81.3 cm (32") HD Grey 450 cd/m²:

Hannspree YT07-32E1-000G, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Grey

Long summary description Hannspree YT07-32E1-000G TV 81.3 cm (32") HD Grey 450 cd/m²:

Hannspree YT07-32E1-000G. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 8 ms, Contrast ratio (typical): 750:1, Native aspect ratio: 16:9. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.