Hannspree logo

Hannspree Pulse 3.1 cm (1.22") OLED 42 mm Digital 240 x 206 pixels Touchscreen Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75997
Info modified on:
30 Sept 2024, 14:23:22
End of life date:
27 Sept 2024
Short summary description Hannspree Pulse 3.1 cm (1.22") OLED 42 mm Digital 240 x 206 pixels Touchscreen Black:

Hannspree Pulse, 3.1 cm (1.22"), OLED, Touchscreen, 46 g

Long summary description Hannspree Pulse 3.1 cm (1.22") OLED 42 mm Digital 240 x 206 pixels Touchscreen Black:

Hannspree Pulse. Display diagonal: 3.1 cm (1.22"), Display technology: OLED, Display resolution: 240 x 206 pixels, Touchscreen. RAM capacity: 128 MB. Battery capacity: 320 mAh. Weight: 46 g. Band colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.