Hannspree logo

Hannspree ST281MAB TV 71.1 cm (28") WUXGA Black 400 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54401
Info modified on:
30 Sept 2024, 14:23:27
End of life date:
27 Sept 2024
Short summary description Hannspree ST281MAB TV 71.1 cm (28") WUXGA Black 400 cd/m²:

Hannspree ST281MAB, 71.1 cm (28"), 1920 x 1200 pixels, WUXGA, LCD, Black

Long summary description Hannspree ST281MAB TV 71.1 cm (28") WUXGA Black 400 cd/m²:

Hannspree ST281MAB. Display diagonal: 71.1 cm (28"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD, Display brightness: 400 cd/m², Response time: 5 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:10. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.