Hannspree logo

Hannspree HANNSpad 101 Helios 10.1" WiFi ARM 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99704
Info modified on:
30 Sept 2024, 14:23:10
End of life date:
27 Sept 2024
Short summary description Hannspree HANNSpad 101 Helios 10.1" WiFi ARM 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Hannspree HANNSpad 101 Helios 10.1" WiFi, 25.6 cm (10.1"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black

Long summary description Hannspree HANNSpad 101 Helios 10.1" WiFi ARM 8 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Hannspree HANNSpad 101 Helios 10.1" WiFi. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz, Processor family: ARM, Processor model: MT8127. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 620 g. Operating system installed: Android. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.