Hannspree logo

Hannspree HANNSpad SN1AT74B tablet ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91499
Info modified on:
30 Sept 2024, 14:23:18
End of life date:
27 Sept 2024
Short summary description Hannspree HANNSpad SN1AT74B tablet ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Hannspree HANNSpad SN1AT74B, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description Hannspree HANNSpad SN1AT74B tablet ARM 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Hannspree HANNSpad SN1AT74B. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: ARM, Processor model: ATM7029B. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 620 g. Operating system installed: Android. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.