Hannspree HANNSpad SN14T72, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 2 GB, Android, Black
Hannspree HANNSpad SN14T72. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: ARM, Processor model: RK3188. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 940 g. Operating system installed: Android. Product colour: Black