Hannspree logo

Hannspree HANNSpad SN14T71 tablet ARM 16 GB 33.8 cm (13.3") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104541
Info modified on:
30 Sept 2024, 14:23:22
End of life date:
27 Sept 2024
Short summary description Hannspree HANNSpad SN14T71 tablet ARM 16 GB 33.8 cm (13.3") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey:

Hannspree HANNSpad SN14T71, 33.8 cm (13.3"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black, Grey

Long summary description Hannspree HANNSpad SN14T71 tablet ARM 16 GB 33.8 cm (13.3") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey:

Hannspree HANNSpad SN14T71. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels, Display technology: LCD. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: ARM. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.18 kg. Operating system installed: Android. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.