Hannspree SL19DMAB, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, DVB-T, Black
Hannspree SL19DMAB. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black