Hannspree logo

Hannspree SJ32DMBB TV 80 cm (31.5") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82813
Info modified on:
30 Sept 2024, 14:23:28
End of life date:
27 Sept 2024
Short summary description Hannspree SJ32DMBB TV 80 cm (31.5") Full HD Black 450 cd/m²:

Hannspree SJ32DMBB, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Hannspree SJ32DMBB TV 80 cm (31.5") Full HD Black 450 cd/m²:

Hannspree SJ32DMBB. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.