Hannspree logo

Hannspree SD7021 digital photo frame Black 17.8 cm (7")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123893
Info modified on:
30 Sept 2024, 14:23:13
End of life date:
27 Sept 2024
Short summary description Hannspree SD7021 digital photo frame Black 17.8 cm (7"):

Hannspree SD7021, 17.8 cm (7"), 480 x 234 pixels, 200 cd/m², 500:1, 160°, 160°

Long summary description Hannspree SD7021 digital photo frame Black 17.8 cm (7"):

Hannspree SD7021. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display brightness: 200 cd/m². Product colour: Black. Width (with stand): 230.8 mm, Depth (with stand): 62.2 mm, Height (with stand): 136.5 mm. Certification: - FCC, - UL, - RoHS, - CE, - CB, - GOST(ME61), - RoHS/WEEE.

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.