Hannspree logo

Hannspree SD7021 Bianco digital photo frame White 17.8 cm (7")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61148
Info modified on:
30 Sept 2024, 14:23:27
End of life date:
27 Sept 2024
Short summary description Hannspree SD7021 Bianco digital photo frame White 17.8 cm (7"):

Hannspree SD7021 Bianco, 17.8 cm (7"), 480 x 234 pixels, LED, 200 cd/m², 500:1, 160°

Long summary description Hannspree SD7021 Bianco digital photo frame White 17.8 cm (7"):

Hannspree SD7021 Bianco. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LED. Product colour: White. Power source type: AC. Width: 230.8 mm, Depth: 62.2 mm, Height: 136.5 mm. Certification: FCC, UL, RoHS, CE, CB, GOST(ME61), RoHS/WEEE

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.