Hannspree logo

Hannspree Hanns.G TFT 19" HG191 computer monitor 48.3 cm (19") 1440 x 900 pixels

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89763
Info modified on:
30 Sept 2024, 14:23:14
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G TFT 19" HG191 computer monitor 48.3 cm (19") 1440 x 900 pixels:

Hannspree Hanns.G TFT 19" HG191, 48.3 cm (19"), 1440 x 900 pixels, 2 ms

Long summary description Hannspree Hanns.G TFT 19" HG191 computer monitor 48.3 cm (19") 1440 x 900 pixels:

Hannspree Hanns.G TFT 19" HG191. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 2 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 140°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.