Hannspree logo

Hannspree Hanns.G HANNS Verona 22" computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107646
Info modified on:
30 Sept 2024, 14:23:13
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HANNS Verona 22" computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Hannspree Hanns.G HANNS Verona 22", 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Hannspree Hanns.G HANNS Verona 22" computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Hannspree Hanns.G HANNS Verona 22". Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.