Hannspree logo

Hannspree Hanns.G HX191D computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170113
Info modified on:
30 Sept 2024, 14:23:18
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HX191D computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Hannspree Hanns.G HX191D, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms

Long summary description Hannspree Hanns.G HX191D computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Hannspree Hanns.G HX191D. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.