Hannspree Hanns.G 19" LCD Monitor, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms
Hannspree Hanns.G 19" LCD Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°