Hannspree logo

Hannspree Hanns.G HT271HPB computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44995
Info modified on:
30 Sept 2024, 14:23:33
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HT271HPB computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black, Grey:

Hannspree Hanns.G HT271HPB, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Grey

Long summary description Hannspree Hanns.G HT271HPB computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black, Grey:

Hannspree Hanns.G HT271HPB. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.