location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT248PPB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT248PPB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711404022524
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:33:38
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hannspree HT248PPB user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 23.8" Touch Monitor LED Backlight
  • - P-Cap 10-Point Touch
  • - 1920x1080 Full HD Display
  • - 178 °/ 178 ° Ultra Wide Viewing Angle
  • - Aspect Ratio 16:9
  • - Hardness ≥7H
  • - Display Port + HDMI + VGA Inputs
  • - HUB USB 3.0: 1 up, 2 down
  • - Edge-to-Edge Glas and Ultra-Slim Design
  • - Built-in Stereo Speakers
  • - Wall-Mountable (VESA)
  • - Ergonomic Smart adjustable stand
Long product name Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black :
The long product name of Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" FHD, 250 cd/m2, 3000:1, 8 ms, 178°/178°, 16.7M, P-Cap 10-Point Touch, D-Sub, HDMI, DP, USB3.0 Hub, 18 W
More>>>
Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black:
The official description of Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With 1920×1080 Full HD resolution and Projective Capacitive 10 point touch technology the HANNSpree HT248PPB delivers seamless and accurate touch response. Featuring Ultra-Wide Viewing Angle LED-back-light LCD screen technology, it offers exceptional colour performance and wide viewing angles, making it an excellent choice for a vast array of demanding interactive applications.

Perfect for both commercial and consumer applications, the HT248PPB is a one-stop solution for your multi-touch monitor needs: an ideal screen for Interactive Digital Signage, In-store Retail, Gaming/amusement, Point-of-Sale terminals (POS), Interactive Kiosks, Presentations purposes and many more applications.

PROJECTED CAPACITIVE (PCAP) TOUCH TECHNOLOGY

Now multiple users can experience shared touchscreen interaction. Using up to 10 finger touch points, the HANNSpree HT248PPB Monitor allows everyone to play and collaborate at the same time.

The precise and accurate multi-touch display — allowing up to 10 simultaneous touches — is optimised for use with Windows 8, 8.1 and 10, allowing you to work smarter and more efficiently.

This technology delivers super fast, sensitive touch response with excellent dragging performance and perfect picture quality. Ten-point multi-touch support lets you unlock the power of today’s touch-enabled applications.

SCRATCH RESISTANT – MULTI-TOUCH SCREEN WITH 7H SURFACE HARDNESS

7H scratch resistant surface hardness ensures durability, as well as a consistent high quality touch experience.

Scratch resistance is essential for touch solutions used for education and public environment. This is achieved thanks to a glass overlay covering the screen. This means that the panel surface can withstand impact from objects and scratches, making it perfect for public spaces and educational institutions

The HT248PPB (7H hardness rating) is designed specifically for schools, colleges, universities but also Retail and Industrial applications offering protection from impacts and dirt for a long life solution.

SLIDE EASILY INTO THE BEST ANGLE FOR TOUCH CONTROL

The HANNspree HT248PPB has been specially developed to provide you with the best angle for both viewing and interaction. The sliding-tilt stand allows you to easily and smoothly adjust the screen and find your perfect perspective for comfortable viewing as well as convenient touch usage.

The HT248PPB has an Smart adjustable stand with 15 ~ 70 degree tilt angles to give you an ideal viewing position. Alternative the hinged stand allows the monitor to lay down completely flat on the desk for use as a giant tablet.

Thanks to ergonomic design, you can minimise bad posture or wrist strain and make the most of the HT248PPB’s great picture quality and touch interaction.

You can also choose to mount your monitor on the wall, so you can enjoy even greater viewing flexibility and allowing you to place it easily in tight spaces.

VIVID IMAGES, LIFELIKE VISUALS THE LATEST TECHNOLOGY WITH 178° ULTRA-WIDE VIEW ANGLES

The Touch monitor HT248PPB features a 16:9 aspect ratio LED-backlit panel with a 178° ultra-wide view angle that minimises colour shift on both horizontal and vertical planes to ensure quality visuals from almost any direction. It delivers improved colour accuracy plus increased energy efficiency.

The HT248PPB uses a 178°(H) / 178°(V) ultra-wide viewing angle Full HD panel that eliminates colour shift from almost any direction and in nearly every angle.

EXTENSIVE CONNECTIVITY

The HANNspree HT248PPB features a host of connectivity options that include HDMI, Display Port and D-Sub VGA for Full HD 1080p content transmission.

HANNspree HT248PPB Touch Monitor with its wide range of inputs ensures that everything from gaming to chatting with friends online is easily achieved. The various inputs ensure that your monitor is more compatible and ready to handle all of your content.

Enabling touch is easy! Simply connect the USB cable from your PC to the monitor’s USB upstream port, and connect one of the video inputs to project images onscreen.

SPEAKERS AND HEADPHONES

The HT248PPB is equipped with stereo speakers, for clear audio that sounds like it’s coming from a high end stereo system. The speakers deliver a true stereo effect for an enhanced listening experience, especially when displaying multimedia content during lessons, therefore removing the need for external speakers.

Short summary description Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black:
This short summary of the Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree HT248PPB, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black:
This is an auto-generated long summary of Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black based on the first three specs of the first five spec groups.

Hannspree HT248PPB. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

HT248PPB
HT248PPB

With 1920×1080 Full HD resolution and Projective Capacitive 10 point touch technology the HANNSpree HT248PPB delivers seamless and accurate touch response. Featuring Ultra-Wide Viewing Angle LED-back-light LCD screen technology, it offers exceptional colour performance and wide viewing angles, making it an excellent choice for a vast array of demanding interactive applications.

Perfect for both commercial and consumer applications, the HT248PPB is a one-stop solution for your multi-touch monitor needs: an ideal screen for Interactive Digital Signage, In-store Retail, Gaming/amusement, Point-of-Sale terminals (POS), Interactive Kiosks, Presentations purposes and many more applications.

PROJECTED CAPACITIVE (PCAP) TOUCH TECHNOLOGY
PROJECTED CAPACITIVE (PCAP) TOUCH TECHNOLOGY

Now multiple users can experience shared touchscreen interaction. Using up to 10 finger touch points, the HANNSpree HT248PPB Monitor allows everyone to play and collaborate at the same time.

The precise and accurate multi-touch display — allowing up to 10 simultaneous touches — is optimised for use with Windows 8, 8.1 and 10, allowing you to work smarter and more efficiently.

This technology delivers super fast, sensitive touch response with excellent dragging performance and perfect picture quality. Ten-point multi-touch support lets you unlock the power of today’s touch-enabled applications.

SCRATCH RESISTANT – MULTI-TOUCH SCREEN WITH 7H SURFACE HARDNESS
SCRATCH RESISTANT – MULTI-TOUCH SCREEN WITH 7H SURFACE HARDNESS

7H scratch resistant surface hardness ensures durability, as well as a consistent high quality touch experience.

Scratch resistance is essential for touch solutions used for education and public environment. This is achieved thanks to a glass overlay covering the screen. This means that the panel surface can withstand impact from objects and scratches, making it perfect for public spaces and educational institutions

The HT248PPB (7H hardness rating) is designed specifically for schools, colleges, universities but also Retail and Industrial applications offering protection from impacts and dirt for a long life solution.

SLIDE EASILY INTO THE BEST ANGLE FOR TOUCH CONTROL
SLIDE EASILY INTO THE BEST ANGLE FOR TOUCH CONTROL

The HANNspree HT248PPB has been specially developed to provide you with the best angle for both viewing and interaction. The sliding-tilt stand allows you to easily and smoothly adjust the screen and find your perfect perspective for comfortable viewing as well as convenient touch usage.

The HT248PPB has an Smart adjustable stand with 15 ~ 70 degree tilt angles to give you an ideal viewing position. Alternative the hinged stand allows the monitor to lay down completely flat on the desk for use as a giant tablet.

Thanks to ergonomic design, you can minimise bad posture or wrist strain and make the most of the HT248PPB’s great picture quality and touch interaction.

You can also choose to mount your monitor on the wall, so you can enjoy even greater viewing flexibility and allowing you to place it easily in tight spaces.

VIVID IMAGES, LIFELIKE VISUALS THE LATEST TECHNOLOGY WITH 178° ULTRA-WIDE VIEW ANGLES
VIVID IMAGES, LIFELIKE VISUALS THE LATEST TECHNOLOGY WITH 178° ULTRA-WIDE VIEW ANGLES

The Touch monitor HT248PPB features a 16:9 aspect ratio LED-backlit panel with a 178° ultra-wide view angle that minimises colour shift on both horizontal and vertical planes to ensure quality visuals from almost any direction. It delivers improved colour accuracy plus increased energy efficiency.

The HT248PPB uses a 178°(H) / 178°(V) ultra-wide viewing angle Full HD panel that eliminates colour shift from almost any direction and in nearly every angle.

EXTENSIVE CONNECTIVITY
EXTENSIVE CONNECTIVITY

The HANNspree HT248PPB features a host of connectivity options that include HDMI, Display Port and D-Sub VGA for Full HD 1080p content transmission.

HANNspree HT248PPB Touch Monitor with its wide range of inputs ensures that everything from gaming to chatting with friends online is easily achieved. The various inputs ensure that your monitor is more compatible and ready to handle all of your content.

Enabling touch is easy! Simply connect the USB cable from your PC to the monitor’s USB upstream port, and connect one of the video inputs to project images onscreen.

SPEAKERS AND HEADPHONES
SPEAKERS AND HEADPHONES

The HT248PPB is equipped with stereo speakers, for clear audio that sounds like it’s coming from a high end stereo system. The speakers deliver a true stereo effect for an enhanced listening experience, especially when displaying multimedia content during lessons, therefore removing the need for external speakers.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TFT
LED backlight
Yes
Touchscreen *
Yes
Touchscreen type
Tabletop
Touchscreen technology
Projected capacitive system
Touch technology
Multi-touch
Number of simultaneous touchpoints
10
Response time
8 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Horizontal scan range
31 - 83 kHz
Vertical scan range
56 - 75 Hz
Display diagonal (metric)
60.45 cm
Surface hardness
7H
Display brightness
300 cd/m²
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Built-in microphone
No
Design
Product colour *
Black
Glass thickness
1.2 mm
Certification
CE, HDMI, EPA7.0, WIN10
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
1
Audio output
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
15 - 70°
Number of OSD languages
15
LED indicators
Yes
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
18 W
Power consumption (standby) *
0.19 W
Power consumption (off)
0.18 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
12 V
Power supply type
DC
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
403969
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Packaging content
Cables included
AC, HDMI, USB
Quick start guide
Yes
Weight & dimensions
Width (without stand)
549.8 mm
Depth (without stand)
49.1 mm
Height (without stand)
333.2 mm
Weight (without stand)
4.5 kg
Packaging data
Package width
630 mm
Package depth
123 mm
Package height
439 mm
Package weight
6.1 kg
Sustainability
Sustainability certificates
RoHS
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Other features
AC adapter included
Yes
Connection to PC
Yes
Placement supported
Horizontal/Vertical
Brand Image Product code Product Stock Price from
Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black
(show image)
HT225HPB HT225HPB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)