location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT225HPB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT225HPB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711404021794 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 653910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:08:37
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hannspree HT225HPB user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 21,5″ Touch Monitor LED Backlight
  • - 10-Point Touchscreen for an incredibly intuitive input experience
  • - 178 / 178 Ultra Wide Viewing Angle
  • - Aspect Ratio 16:9
  • - Stunning visuals on a 21.5” widescreen 1920 x1080 Full HD Display
  • - Hard Glass Protection (Hardness 7H)
  • - 80,000,000:1 Active Contrast
  • - HDMI + DP + VGA Inputs
  • - Built-In Stereo Speakers
  • - Multi-Video Modes : PC / Movie / Game / ECO
  • - Wall-Mountable (VESA)
  • - Ergonomic Smart adjustable stand. Tilt Angle:15°~70°
  • - Compatible with Raspberry Pi3 Model B(optional)
  • - Orientation: Landscape, Portrait
Long product name Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black :
The long product name of Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" TFT-LED FHD, P-Cap 10-Point, 178° / 178°, 16:9, Hardness 7H, HDMI, DP, VGA, USB, VESA
More>>>
Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black:
The official description of Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With 1920x1080 Full HD resolution and Projective Capacitive 10 point touch technology the HANNSpree HT225HPB delivers seamless and accurate touch response. Featuring Ultra-Wide Viewing Angle LED-backlight LCD screen technology, it offers exceptional colour performance and wide viewing angles, making it an excellent choice for a vast array of demanding interactive applications.

Perfect for both commercial and consumer applications, the HT225HPB is a one-stop solution for your multi-touch monitor needs: an ideal screen for Interactive Digital Signage, InStore Retail, Gaming/amusement, Point-of-Sale terminals (POS), Interactive Kiosks, Presentations purposes and many more applications.

PROJECTED CAPACITIVE (PCAP) TOUCH TECHNOLOGY

Now multiple users can experience shared touchscreen interaction. Using up to 10 finger touch points, the HANNSpree HT225HPB Monitor allows everyone to play and collabourate at the same time.

The precise and accurate multi-touch display — allowing up to 10 simultaneous touches — is optimized for use with Windows 8, 8.1 and 10, allowing you to work smarter and more efficiently.

There’s no need for additional controllers – all they have to do is just reach out and touch the screen. It is certified for Windows 10 and designed to offer superior performance as well as intuitive control, so you can be more productive and do everything you want to do smoothly and quickly.

With Projected Capacitive Touch, users can enjoy a smoother and more accurate touch display experience with increased interactivity. Thanks to the glass overlay this technology is highly durable, the Touch performance is unaffected by everyday use and mishaps such as dirt, dust, condensation, liquid spills or cleaning solutions.

This technology delivers super fast, sensitive touch response with excellent dragging performance and perfect picture quality. Ten-point multi-touch support lets you unlock the power of today's touch-enabled applications.

SCRATCH RESISTANT – MULTI-TOUCH SCREEN WITH 7H SURFACE HARDNESS

7H scratch resistant surface hardness ensures durability, as well as a consistent high quality touch experience.

Scratch resistance is essential for touch solutions used for education and public environment. This is achieved thanks to a glass overlay covering the screen. This means that the panel surface can withstand impact from objects and scratches, making it perfect for public spaces and educational institutions.

The HT225HPB with edge to edge glass meets the increasing demands for Protected Displays in the Education, Retail and Industrial applications.

The HT225HPB (7H hardness rating) is designed specifically for schools, colleges, universities but also Retail and Industrial applications offering protection from impacts and dirt for a long life solution.

SLIDE EASILY INTO THE BEST ANGLE FOR TOUCH CONTROL

The HANNspree HT225HPB has been specially developed to provide you with the best angle for both viewing and interaction. The sliding-tilt stand allows you to easily and smoothly adjust the screen and find your perfect perspective for comfortable viewing as well as convenient touch usage.

The HT225HPB has an Smart adjustable stand with 15 ~ 70 degree tilt angles to give you an ideal viewing position. Alternative the hinged stand allows the monitor to lay down completely flat on the desk for use as a giant tablet.

Thanks to ergonomic design, you can minimise bad posture or wrist strain and make the most of the HT225HPB’s great picture quality and touch interaction.

You can also choose to mount your monitor on the wall, so you can anjoy even greater viewing flexibility and allowing you to place it easily in tight spaces.

VIVID IMAGES, LIFELIKE VISUALS THE LATEST TECHNOLOGY WITH 178° ULTRA-WIDE VIEW ANGLES

The Touch monitor HT225HPB features a 16:9 aspect ratio LED-backlit panel with a 178° ultra-wide view angle that minimizes color shift on both horizontal and vertical planes to ensure quality visuals from almost any direction. It deliveres improved color accuracy plus increased energy efficiency.

The HT225HPB uses a 178°(H) / 178°(V) ultra-wide viewing angle Full HD panel that eliminates color shift from almost any direction and in nearly every angle.

EXTENSIVE CONNECTIVITY

The HANNspree HT225HPB features a host of connectivity options that include HDMI, Display Port and D-Sub VGA for Full HD 1080p content transmission.

HANNspree HT225HPB Touch Monitor with its wide range of inputs ensures that everything from gaming to chatting with friends online is easily achieved. The various inputs ensure that your monitor is more compatible and ready to handle all of your content.

Enabling touch is easy! Simply connect the USB cable from your PC to the monitor's USB upstream port, and connect one of the video inputs to project images onscreen.

SPEAKERS AND HEADPHONES

The HT225HPB is equipped with stereo speakers, for clear audio that sounds like it’s coming from a high end stereo system. The speakers deliver a true stereo effect for an enhanced listening experience, especially when displaying multimedia content during lessons, therefore removing the need for external speakers.

Short summary description Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black:
This short summary of the Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree HT225HPB, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black:
This is an auto-generated long summary of Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black based on the first three specs of the first five spec groups.

Hannspree HT225HPB. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

HT225HPB
HT225HPB

With 1920×1080 Full HD resolution and Projective Capacitive 10 point touch technology the HANNSpree HT225HPB delivers seamless and accurate touch response. Featuring Ultra-Wide Viewing Angle LED-backlight LCD screen technology, it offers exceptional colour performance and wide viewing angles, making it an excellent choice for a vast array of demanding interactive applications.

Perfect for both commercial and consumer applications, the HT225HPB is a one-stop solution for your multi-touch monitor needs: an ideal screen for Interactive Digital Signage, InStore Retail, Gaming/amusement, Point-of-Sale terminals (POS), Interactive Kiosks, Presentations purposes and many more applications.

PROJECTED CAPACITIVE (PCAP) TOUCH TECHNOLOGY
PROJECTED CAPACITIVE (PCAP) TOUCH TECHNOLOGY

Now multiple users can experience shared touchscreen interaction. Using up to 10 finger touch points, the HANNSpree HT225HPB Monitor allows everyone to play and collabourate at the same time.

The precise and accurate multi-touch display — allowing up to 10 simultaneous touches — is optimized for use with Windows 8, 8.1 and 10, allowing you to work smarter and more efficiently.

There’s no need for additional controllers – all they have to do is just reach out and touch the screen. It is certified for Windows 10 and designed to offer superior performance as well as intuitive control, so you can be more productive and do everything you want to do smoothly and quickly.

With Projected Capacitive Touch, users can enjoy a smoother and more accurate touch display experience with increased interactivity. Thanks to the glass overlay this technology is highly durable, the Touch performance is unaffected by everyday use and mishaps such as dirt, dust, condensation, liquid spills or cleaning solutions.

This technology delivers super fast, sensitive touch response with excellent dragging performance and perfect picture quality. Ten-point multi-touch support lets you unlock the power of today’s touch-enabled applications.

SCRATCH RESISTANT – MULTI-TOUCH SCREEN WITH 7H SURFACE HARDNESS
SCRATCH RESISTANT – MULTI-TOUCH SCREEN WITH 7H SURFACE HARDNESS

7H scratch resistant surface hardness ensures durability, as well as a consistent high quality touch experience.

Scratch resistance is essential for touch solutions used for education and public environment. This is achieved thanks to a glass overlay covering the screen. This means that the panel surface can withstand impact from objects and scratches, making it perfect for public spaces and educational institutions

The HT225HPB with edge to edge glass meets the increasing demands for Protected Displays in the Education, Retail and Industrial applications.

The HT225HPB (7H hardness rating) is designed specifically for schools, colleges, universities but also Retail and Industrial applications offering protection from impacts and dirt for a long life solution.

SLIDE EASILY INTO THE BEST ANGLE FOR TOUCH CONTROL
SLIDE EASILY INTO THE BEST ANGLE FOR TOUCH CONTROL

The HANNspree HT225HPB has been specially developed to provide you with the best angle for both viewing and interaction. The sliding-tilt stand allows you to easily and smoothly adjust the screen and find your perfect perspective for comfortable viewing as well as convenient touch usage.

The HT225HPB has an Smart adjustable stand with 15 ~ 70 degree tilt angles to give you an ideal viewing position. Alternative the hinged stand allows the monitor to lay down completely flat on the desk for use as a giant tablet.

Thanks to ergonomic design, you can minimise bad posture or wrist strain and make the most of the HT225HPB’s great picture quality and touch interaction.

You can also choose to mount your monitor on the wall, so you can anjoy even greater viewing flexibility and allowing you to place it easily in tight spaces.

VIVID IMAGES, LIFELIKE VISUALS THE LATEST TECHNOLOGY WITH 178° ULTRA-WIDE VIEW ANGLES
VIVID IMAGES, LIFELIKE VISUALS THE LATEST TECHNOLOGY WITH 178° ULTRA-WIDE VIEW ANGLES

The Touch monitor HT225HPB features a 16:9 aspect ratio LED-backlit panel with a 178° ultra-wide view angle that minimizes color shift on both horizontal and vertical planes to ensure quality visuals from almost any direction. It deliveres improved color accuracy plus increased energy efficiency.

The HT225HPB uses a 178°(H) / 178°(V) ultra-wide viewing angle Full HD panel that eliminates color shift from almost any direction and in nearly every angle.

EXTENSIVE CONNECTIVITY
EXTENSIVE CONNECTIVITY

The HANNspree HT225HPB features a host of connectivity options that include HDMI, Display Port and D-Sub VGA for Full HD 1080p content transmission.

HANNspree HT225HPB Touch Monitor with its wide range of inputs ensures that everything from gaming to chatting with friends online is easily achieved. The various inputs ensure that your monitor is more compatible and ready to handle all of your content.

Enabling touch is easy! Simply connect the USB cable from your PC to the monitor’s USB upstream port, and connect one of the video inputs to project images onscreen.

SPEAKERS AND HEADPHONES
SPEAKERS AND HEADPHONES

The HT225HPB is equipped with stereo speakers, for clear audio that sounds like it’s coming from a high end stereo system. The speakers deliver a true stereo effect for an enhanced listening experience, especially when displaying multimedia content during lessons, therefore removing the need for external speakers.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TFT
LED backlight
Yes
Touchscreen *
Yes
Touchscreen type
Tabletop
Touchscreen technology
Projected capacitive system
Touch technology
Multi-touch
Number of simultaneous touchpoints
10
Response time
7 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
80000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.24825 x 0.24825 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
55 - 76 Hz
Display diagonal (metric)
54.6 cm
Surface hardness
7H
Display brightness
250 cd/m²
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Built-in microphone
No
Design
Product colour *
Black
Glass thickness
0.7 mm
Certification
CE, CB, HDMI, EU Energy Label, Win 10
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2a
Ports & interfaces
PC Audio in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
15 - 70°
On Screen Display (OSD) languages
Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Portuguese
Number of OSD languages
9
LED indicators
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
24 W
Power consumption (standby) *
0.28 W
Power consumption (off)
0.26 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Packaging content
Stand included
Yes
Cables included
AC, DVI, HDMI, USB
Quick start guide
Yes
Weight & dimensions
Width (without stand)
490.3 mm
Depth (without stand)
47.8 mm
Height (without stand)
299.4 mm
Weight (without stand)
3.6 kg
Packaging data
Package width
550 mm
Package depth
115 mm
Package height
366 mm
Package weight
4.6 kg
Sustainability
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
426816
Logistics data
Harmonized System (HS) code
85285210
Other features
Placement supported
Horizontal/Vertical
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:05:45
Uk has collected 2 expert reviews for Hannspree HT225HPB computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techradar.com
Updated:
2019-12-01 22:05:44
Like the rest of the hardware market, innovation in monitors has rather plateaued. The question is how do you improve on a peripheral which, even in its current form factor, has been almost 20 years in the making?While the consumer market is gradually war...
Good Has a DisplayPort, Super, thin bezel, Smart design...
Bad A little pricey, No USB ports, No portrait mode...
Bottom line The HT225 HPB monitor is a refreshing addition to Hannspree's portfolio, providing an impressive number of features for a very respectable price. If you're in the market for an affordable, versatile touchscreen, this is possibly your only option...
0%
techradar.com/au/
Updated:
2019-12-01 22:05:45
Like the rest of the hardware market, innovation in monitors has rather plateaued. The question is how do you improve on a peripheral which, even in its current form factor, has been almost 20 years in the making?While the consumer market is gradually w...
Good Has a DisplayPort, Superthin bezel, Smart design...
Bad A little pricey, No USB ports, No portrait mode...
Bottom line The HT225 HPB monitor is a refreshing addition to Hannspree's portfolio, providing an impressive number of features for a very respectable price. If you're in the market for an affordable, versatile touchscreen, this is possibly your only option...
0%
Brand Image Product code Product Stock Price from
Hannspree HT161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Touchscreen Black, Silver Hannspree HT161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Touchscreen Black, Silver
(show image)
HT161CGB HT161CGB 0.00
(excl. VAT)
0 (incl. VAT)
Hannspree HT225HPA computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black Hannspree HT225HPA computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Touchscreen Black
(show image)
HT225HPA HT225HPA 0.00
(excl. VAT)
0 (incl. VAT)
Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black Hannspree HT248PPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black
(show image)
HT248PPB HT248PPB 0.00
(excl. VAT)
0 (incl. VAT)
Hannspree HT161HNB computer monitor 39.6 cm (15.6") 1366 x 768 pixels HD LED Touchscreen Tabletop Black Hannspree HT161HNB computer monitor 39.6 cm (15.6") 1366 x 768 pixels HD LED Touchscreen Tabletop Black
(show image)
HT161HNB HT161HNB 0.00
(excl. VAT)
0 (incl. VAT)
Hannspree HT273HPB computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black Hannspree HT273HPB computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Touchscreen Tabletop Black
(show image)
HT273HPB HT273HPB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 8 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Nederland 1 distributor(s)