location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT231HPB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT231HPB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711404020223
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 671574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Nov 2022 07:49:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 58.4 cm (23") LED
  • - Full HD 1920 x 1080 pixels
  • - 5 ms 1000:1
  • - 26 W
Long product name Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black :
The long product name of Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23", LED, 1920x1080, 16:9, 250cd/m2, 5ms, 1000:1, USB 2.0, black
More>>>
Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black:
The official description of Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Touch Screen LED Backlight Monitor;
- FULL HD 1920 x 1080 WUXGA Resolution;
- 80,000,000:1 Active Contrast;
- 5ms Fast Response Time;
- Low Power Consumption;
- Multi-Video Modes : PC / Movie / Game / ECO;
- Windows 8 Compatible;
- VGA+HDMI Compatible Inputs;
- Tilt.

Short summary description Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black:
This short summary of the Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HT231HPB, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black:
This is an auto-generated long summary of Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black based on the first three specs of the first five spec groups.

Hannspree Hanns.G HT231HPB. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Display technology *
LED
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
Yes
Touchscreen type
Table
Touch technology
Multi-touch
Display brightness
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
80000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
31 - 80 kHz
Vertical scan range
56 - 75 Hz
Display diagonal (metric)
58.4 cm
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
OmniTapps Multitouch compatibility
Yes
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Design
Product colour *
Black
Ports & interfaces
USB upstream port type
USB Type-B
Ports & interfaces
Number of upstream ports
1
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Headphone outputs
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Tilt angle range
10 - 60°
Plug and Play
Yes
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width (without stand)
575.5 mm
Depth (without stand)
43.7 mm
Height (without stand)
407.7 mm
Weight (without stand)
4.68 kg
Packaging data
Package width
637.5 mm
Package depth
515.5 mm
Package height
90 mm
Package weight
6 kg
Packaging content
Cables included
AC, Audio (3.5mm), USB, VGA
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Full HD
Yes
Ethernet LAN (RJ-45) ports
1
Certification
FCC, UL/CUL, CE, CB, 3C
Source Testseek summary Average rating
Reviews
Updated:
2014-09-07 01:41:07
Uk has collected 6 expert reviews for Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itproportal.com
Updated:
2014-09-07 01:41:06
I have no problems with touchscreens in general – no problems at all. I can't imagine using a non-touchscreen phone any more, and I have tablets of all shapes and sizes coming out of my ears. Touchscreens make sense, they are intuitive, they are fun to us...
Good Reasonably priced, Fold, out stand, Frugal with power consumption...
Bad Cheap build quality, Display seems a bit fuzzy, Awkwardly placed control buttons...
Bottom line The Hanns.G HT231HPB is certainly reasonably priced for a 23in touchscreen monitor, and it boasts a decent enough response time along with a fold-out stand, but it's let down by its build quality, and a fuzzy look to the image. Published under license fr...
50%
coolsmartphone.com
Updated:
2014-09-07 01:41:07
Touchscreens have become part of my life, be it in my pocket, on my wrist, my laptop, my tablet, trying to order foreign train tickets on holiday, controlling the music in my house and amazingly up until now not on my desktop PC. Well sort of anyway, a...
Bottom line To improve the Hanns.G HT231 23″ monitor I'd add a few USB ports round the back, improve the speakers and sort out the colour reproduction. But as usual that would make the price a lot higher.The last thing remaining is to say a big thank you to Hanns.G k...
0%
gadgetspeak.com
Updated:
2016-10-26 01:25:10
The viewable screen is 51x29.5cm which gives the notional diagonal imperial measurement of 23inches.My unit came without a USB lead but any USB lead such as one for a printer will work fine. Just plug the near square end into the panel and the normal USB...
80%
expertreviews.co.uk
Updated:
2016-10-26 01:25:12
The HannsG HT231HPB is one of the cheapest 10-point touchscreen monitors we've ever tested. This is possibly because the 23in HT231HPB uses a TN panel rather than a more expensive IPS panel. The colour accuracy and viewing angles of TN panels are typicall...
Bottom line This cheap touchscreen is easy to use and has excellent contrast levels...
80%
XSreviews.co.uk
Updated:
2016-10-26 01:25:12
HannsG (and their parent company, Hannspree) are well known for providing surprisingly good monitors at very competitive prices. The firm uses good quality panels and achieves the savings through choosing lower-quality nonessential components – elem...
Bottom line The HannsG HT231HPB is a sensible and affordable touch-screen monitor that works well in Windows 8. The 10 point multi-touch display worked flawlessly in Windows 8′s Metro environment (and even emulated Android), but proved of limited utility outside...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)