"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77" "","","21422343","","Hannspree","HT231HPB","21422343","4711404020223","Computer Monitors","222","Hanns.G","","HT231HPB","20221103074949","ICECAT","1","670935","https://images.icecat.biz/img/norm/high/21422343-6146.jpg","700x536","https://images.icecat.biz/img/norm/low/21422343-6146.jpg","https://images.icecat.biz/img/norm/medium/21422343-6146.jpg","https://images.icecat.biz/thumbs/21422343.jpg","","","Hannspree Hanns.G HT231HPB computer monitor 58.4 cm (23"") 1920 x 1080 pixels Full HD LED Touchscreen Table Black","23"", LED, 1920x1080, 16:9, 250cd/m2, 5ms, 1000:1, USB 2.0, black","Hannspree Hanns.G HT231HPB, 58.4 cm (23""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","Hannspree Hanns.G HT231HPB. Display diagonal: 58.4 cm (23""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black","- Touch Screen LED Backlight Monitor;\n- FULL HD 1920 x 1080 WUXGA Resolution;\n- 80,000,000:1 Active Contrast;\n- 5ms Fast Response Time;\n- Low Power Consumption;\n- Multi-Video Modes : PC / Movie / Game / ECO;\n- Windows 8 Compatible;\n- VGA+HDMI Compatible Inputs;\n- Tilt.","https://images.icecat.biz/img/norm/high/21422343-6146.jpg|https://images.icecat.biz/img/gallery/21422343_6171.jpg|https://images.icecat.biz/img/gallery/21422343_4559.jpg|https://images.icecat.biz/img/gallery/21422343_3198.jpg|https://images.icecat.biz/img/gallery/21422343_2343.jpg","700x536|3088x2372|1254x941|676x507|1254x941","||||","","","","","","","","","","","Display","Display diagonal: 58.4 cm (23"")","Display resolution: 1920 x 1080 pixels","Display technology: LED","Touchscreen: Yes","HD type: Full HD","Response time: 5 ms","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","LED backlight: Yes","Backlight type: W-LED","Touchscreen type: Table","Touch technology: Multi-touch","Display brightness: 250 cd/m²","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 80000000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.265 x 0.265 mm","Horizontal scan range: 31 - 80 kHz","Vertical scan range: 56 - 75 Hz","Display diagonal (metric): 58.4 cm","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Windows operating systems supported: Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","OmniTapps Multitouch compatibility: Yes","Multimedia","Built-in speaker(s): Yes","Number of speakers: 2","RMS rated power: 3 W","Design","Product colour: Black","Ports & interfaces","HDMI: Yes","USB upstream port type: USB Type-B","Number of upstream ports: 1","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","Headphone outputs: 1","HDCP: Yes","Ergonomics","Panel mounting interface: 100 x 100 mm","Wall mountable: Yes","Tilt angle range: 10 - 60°","Plug and Play: Yes","Power","Power consumption (typical): 26 W","Power consumption (standby): 0.5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Weight & dimensions","Width (without stand): 575.5 mm","Depth (without stand): 43.7 mm","Height (without stand): 407.7 mm","Weight (without stand): 4.68 kg","Packaging data","Package width: 637.5 mm","Package depth: 515.5 mm","Package height: 90 mm","Package weight: 6 kg","Packaging content","Cables included: AC, Audio (3.5mm), USB, VGA","Sustainability","Sustainability certificates: ENERGY STAR","Other features","Full HD: Yes","Ethernet LAN (RJ-45) ports: 1","Certification: FCC, UL/CUL, CE, CB, 3C"