Hannspree logo

Hannspree Hanns.G HP278UJB LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54009
Info modified on:
30 Dec 2024, 17:23:47
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HP278UJB LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Hannspree Hanns.G HP278UJB, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HP278UJB LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Hannspree Hanns.G HP278UJB. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.