Hannspree logo

Hannspree HL274HPB computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67142
Info modified on:
30 Sept 2024, 14:23:06
End of life date:
27 Sept 2024
Short summary description Hannspree HL274HPB computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Hannspree HL274HPB, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 3 ms, Black

Long summary description Hannspree HL274HPB computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Hannspree HL274HPB. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.